RS Components, Ltd.
Castor Wheels
2536400
Description
GREY THERMO CASTOR 60X60
Request a Quote
Email Supplier
Description
GREY THERMO CASTOR 60X60
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2536400 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Maximum Load
|
132 lbs (60 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
176 lbs (80 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.06 inch (27 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
507 lbs (230 kg)
View Details
Wheel Type
Pur
Maximum Load
198 lbs (90 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Maximum Load
551 lbs (250 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.57 inch (40 mm)
View Details