RS Components, Ltd. Castor Wheels 6679589

Description
Medium duty fixed castor,150mm 200kg
Request a Quote
Description
Medium duty fixed castor,150mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679589
Castor Wheels 6679589
Medium duty fixed castor,150mm 200kg

Medium duty fixed castor,150mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679589
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2702483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2430359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 1845859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details