RS Components, Ltd. Castor Wheels 6679542

Description
Medium duty steel FX castor,100mm 200kg
Request a Quote
Description
Medium duty steel FX castor,100mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679542
Castor Wheels 6679542
Medium duty steel FX castor,100mm 200kg

Medium duty steel FX castor,100mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679542
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2368437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details