RS Components, Ltd. Castor Wheels 6679520

Description
Grey rubber tyre fixed castor,100mm 85kg
Request a Quote
Description
Grey rubber tyre fixed castor,100mm 85kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679520
Castor Wheels 6679520
Grey rubber tyre fixed castor,100mm 85kg

Grey rubber tyre fixed castor,100mm 85kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679520
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 149270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 2478168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 149252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details