RS Components, Ltd. Castor Wheels 149222

Description
Heavy swivel nylon wheel ball bearings
Request a Quote
Description
Heavy swivel nylon wheel ball bearings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149222
Castor Wheels 149222
Heavy swivel nylon wheel ball bearings

Heavy swivel nylon wheel ball bearings

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149222
Product Name Castor Wheels
Maximum Load 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details