RS Components, Ltd. Castor Wheels 6679510

Description
Rubber tyre SWcastor w/TP&BR,200mm 205kg
Request a Quote
Description
Rubber tyre SWcastor w/TP&BR,200mm 205kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679510
Castor Wheels 6679510
Rubber tyre SWcastor w/TP&BR,200mm 205kg

Rubber tyre SWcastor w/TP&BR,200mm 205kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679510
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 1.06 inch (27 mm)
View Details