RS Components, Ltd. Castor Wheels 6679444

Description
Grey rubber tyre fixed castor,100mm 90kg
Request a Quote
Description
Grey rubber tyre fixed castor,100mm 90kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679444
Castor Wheels 6679444
Grey rubber tyre fixed castor,100mm 90kg

Grey rubber tyre fixed castor,100mm 90kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679444
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2535980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 149235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2823648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
View Details