RS Components, Ltd. Castor Wheels 2012904

Description
2 wheel nylon castor,50 dia,M10 stud
Request a Quote
Description
2 wheel nylon castor,50 dia,M10 stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2012904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2012904
Castor Wheels 2012904
2 wheel nylon castor,50 dia,M10 stud

2 wheel nylon castor,50 dia,M10 stud

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2012904
Product Name Castor Wheels
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 149235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details
Castor Wheels - 2270368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details