RS Components, Ltd. Castor Wheels 6679413

Description
Heavyduty swivel castor w/TP,125mm 300kg
Request a Quote
Description
Heavyduty swivel castor w/TP,125mm 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679413
Castor Wheels 6679413
Heavyduty swivel castor w/TP,125mm 300kg

Heavyduty swivel castor w/TP,125mm 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679413
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2823640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details