RS Components, Ltd. Castor Wheels 149260

Description
Zinc bolt hole brake grey rubber
Request a Quote
Description
Zinc bolt hole brake grey rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149260
Castor Wheels 149260
Zinc bolt hole brake grey rubber

Zinc bolt hole brake grey rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149260
Product Name Castor Wheels
Maximum Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 99.22 lbs (45 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 2270611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2536343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2479307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details