RS Components, Ltd. Castor Wheels 631189

Description
zinc bolt hole blue elastic rubber
Request a Quote
Description
zinc bolt hole blue elastic rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 631189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
631189
Castor Wheels 631189
zinc bolt hole blue elastic rubber

zinc bolt hole blue elastic rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 631189
Product Name Castor Wheels
Maximum Load 287 lbs (130 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2702528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 1830089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details