RS Components, Ltd. Castor Wheels 149211

Description
Zinc bolt hole nylon wheel plain
Request a Quote
Description
Zinc bolt hole nylon wheel plain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149211
Castor Wheels 149211
Zinc bolt hole nylon wheel plain

Zinc bolt hole nylon wheel plain

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149211
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 2481855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2536028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 149208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details