RS Components, Ltd. Castor Wheels 631168

Description
zinc fixed grey rubber
Request a Quote
Description
zinc fixed grey rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 631168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
631168
Castor Wheels 631168
zinc fixed grey rubber

zinc fixed grey rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 631168
Product Name Castor Wheels
Maximum Load 232 lbs (105 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2391426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2962966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details