RS Components, Ltd. Castor Wheels 2304841

Description
Guitel Swivel Castor, 125mm super elasti
Request a Quote
Description
Guitel Swivel Castor, 125mm super elasti
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2304841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2304841
Castor Wheels 2304841
Guitel Swivel Castor, 125mm super elasti

Guitel Swivel Castor, 125mm super elasti

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2304841
Product Name Castor Wheels
Maximum Load 551 lbs (250 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2702499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2270239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 149191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details