RS Components, Ltd. Castor Wheels 2535873

Description
Guitel Hervieu 5080105 Castor
Request a Quote
Description
Guitel Hervieu 5080105 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2535873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2535873
Castor Wheels 2535873
Guitel Hervieu 5080105 Castor

Guitel Hervieu 5080105 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2535873
Product Name Castor Wheels
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 1718307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 1718315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details