RS Components, Ltd. Castor Wheels 631158

Description
zinc swivel brake nylon wheel
Request a Quote
Description
zinc swivel brake nylon wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 631158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
631158
Castor Wheels 631158
zinc swivel brake nylon wheel

zinc swivel brake nylon wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 631158
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2823640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2430384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details