RS Components, Ltd.
Castor Wheels
6188099
Description
125MM HEAVY HOLE FIX SW.
Request a Quote
Email Supplier
Description
125MM HEAVY HOLE FIX SW.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6188099 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
386 lbs (175 kg)
View Details
Maximum Load
551 lbs (250 kg)
Wheel Diameter
3.15 inch (80 mm)
Overall Height
4.92 inch (125 mm)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
0.9449 inch (24 mm)
View Details