RS Components, Ltd. Castor Wheels 2304836

Description
Guitel Hervieu 374542 Castor
Request a Quote
Description
Guitel Hervieu 374542 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2304836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2304836
Castor Wheels 2304836
Guitel Hervieu 374542 Castor

Guitel Hervieu 374542 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2304836
Product Name Castor Wheels
Maximum Load 441 lbs (200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2396713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 1718310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2536359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 66.15 lbs (30 kg)
View Details
Castor Wheels - 149267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details