RS Components, Ltd. Castor Wheels 149246

Description
Heavy swivel brale nylon-pu wheel roller
Request a Quote
Description
Heavy swivel brale nylon-pu wheel roller
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149246
Castor Wheels 149246
Heavy swivel brale nylon-pu wheel roller

Heavy swivel brale nylon-pu wheel roller

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149246
Product Name Castor Wheels
Maximum Load 882 lbs (400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details
Castor Wheels - 2270380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 3132677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details