RS Components, Ltd. Castor Wheels 6114492

Description
Castor w/ratchet,50mm 250kg stem
Request a Quote
Description
Castor w/ratchet,50mm 250kg stem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6114492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6114492
Castor Wheels 6114492
Castor w/ratchet,50mm 250kg stem

Castor w/ratchet,50mm 250kg stem

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6114492
Product Name Castor Wheels
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 551 lbs (250 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3062641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details