RS Components, Ltd. Castor Wheels 6114458

Description
Castor w/levelling foot, 63mm, 500kg
Request a Quote
Description
Castor w/levelling foot, 63mm, 500kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6114458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6114458
Castor Wheels 6114458
Castor w/levelling foot, 63mm, 500kg

Castor w/levelling foot, 63mm, 500kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6114458
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 551 lbs (250 kg)
Wheel Diameter 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 211446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2270116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details
Castor Wheels - 2396735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details