RS Components, Ltd. Castor Wheels 149298

Description
Extra heavy swivel cast iron-pu wheel
Request a Quote
Description
Extra heavy swivel cast iron-pu wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149298
Castor Wheels 149298
Extra heavy swivel cast iron-pu wheel

Extra heavy swivel cast iron-pu wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149298
Product Name Castor Wheels
Maximum Load 1433 lbs (650 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2702499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 211474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
View Details