RS Components, Ltd. Castor Wheels 6114420

Description
Castor w/levelling feet,50mm 250kg
Request a Quote
Description
Castor w/levelling feet,50mm 250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6114420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6114420
Castor Wheels 6114420
Castor w/levelling feet,50mm 250kg

Castor w/levelling feet,50mm 250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6114420
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 551 lbs (250 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2535996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2012910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details
Castor Wheels - 2823648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
View Details