RS Components, Ltd.
Castor Wheels
2270201
Description
LAG 15312G Castor
Request a Quote
Email Supplier
Description
LAG 15312G Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2270201 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Maximum Load
|
243 lbs (110 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Wheel Diameter
2.95 inch (75 mm)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.34 inch (34 mm)
View Details