RS Components, Ltd. Castor Wheels 608026

Description
Stainless Steel Swivel Bolt Hole castor
Request a Quote
Description
Stainless Steel Swivel Bolt Hole castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 608026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
608026
Castor Wheels 608026
Stainless Steel Swivel Bolt Hole castor

Stainless Steel Swivel Bolt Hole castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 608026
Product Name Castor Wheels
Maximum Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Features Brake
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 2973815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2391427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details