RS Components, Ltd. Castor Wheels 608010

Description
Swivel stem castor grey rubber 80mm 50kg
Request a Quote
Description
Swivel stem castor grey rubber 80mm 50kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 608010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
608010
Castor Wheels 608010
Swivel stem castor grey rubber 80mm 50kg

Swivel stem castor grey rubber 80mm 50kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 608010
Product Name Castor Wheels
Maximum Load 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 149285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details
Castor Wheels - 2012853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details