RS Components, Ltd. Castor Wheels 149236

Description
Zinc swivel brake nylon wheel roller bea
Request a Quote
Description
Zinc swivel brake nylon wheel roller bea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149236
Castor Wheels 149236
Zinc swivel brake nylon wheel roller bea

Zinc swivel brake nylon wheel roller bea

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149236
Product Name Castor Wheels
Maximum Load 441 lbs (200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2535722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details