RS Components, Ltd. Castor Wheels 520591

Description
Twiny 50 black PP/grey PU, sw/lock M10
Request a Quote
Description
Twiny 50 black PP/grey PU, sw/lock M10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 520591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
520591
Castor Wheels 520591
Twiny 50 black PP/grey PU, sw/lock M10

Twiny 50 black PP/grey PU, sw/lock M10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 520591
Product Name Castor Wheels
Caster Type Stem Caster
Wheel Type Pur
Features Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2973966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2483766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details
Castor Wheels - 2536113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 2.95 inch (75 mm)
View Details