RS Components, Ltd. Castor Wheels 5096804

Description
Castor,Swivel/Br,100 mm dia.S/Steel Forks
Request a Quote
Description
Castor,Swivel/Br,100 mm dia.S/Steel Forks
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 5096804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
5096804
Castor Wheels 5096804
Castor,Swivel/Br,100 mm dia.S/Steel Forks

Castor,Swivel/Br,100mm dia.S/Steel Forks

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 5096804
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2430383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details