RS Components, Ltd. Castor Wheels 149245

Description
RS PRO Swivel Castor Wheel, 60kg, 100mm
Request a Quote
Description
RS PRO Swivel Castor Wheel, 60kg, 100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149245
Castor Wheels 149245
RS PRO Swivel Castor Wheel, 60kg, 100mm

RS PRO Swivel Castor Wheel, 60kg, 100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149245
Product Name Castor Wheels
Maximum Load 132 lbs (60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 386 lbs (175 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 149257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2478203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details