RS Components, Ltd. Castor Wheels 4352692

Description
Pressed steel HD SW castor w/TP,150mm
Request a Quote
Description
Pressed steel HD SW castor w/TP,150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352692
Castor Wheels 4352692
Pressed steel HD SW castor w/TP,150mm

Pressed steel HD SW castor w/TP,150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352692
Product Name Castor Wheels
Wheel Type Metal; Iron
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 160692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2974048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 2270425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details