RS Components, Ltd. Castor Wheels 4352636

Description
Heavy duty fixed castor,150mm 700kg
Request a Quote
Description
Heavy duty fixed castor,150mm 700kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352636
Castor Wheels 4352636
Heavy duty fixed castor,150mm 700kg

Heavy duty fixed castor,150mm 700kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352636
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2481855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 149214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details