RS Components, Ltd. Castor Wheels 4352311

Description
Heavy duty SW castor w/TP,125mm 700kg
Request a Quote
Description
Heavy duty SW castor w/TP,125mm 700kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352311
Castor Wheels 4352311
Heavy duty SW castor w/TP,125mm 700kg

Heavy duty SW castor w/TP,125mm 700kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352311
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 1.65 inch (42 mm)
View Details
Castor Wheels - 2535930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 149299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details