RS Components, Ltd. Castor Wheels 4352305

Description
Heavy duty fixed castor,125mm 700kg
Request a Quote
Description
Heavy duty fixed castor,125mm 700kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352305
Castor Wheels 4352305
Heavy duty fixed castor,125mm 700kg

Heavy duty fixed castor,125mm 700kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352305
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2430379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2535996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2479307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details