RS Components, Ltd. Castor Wheels 4352282

Description
Heavy duty SW castor w/TP,100mm 450kg
Request a Quote
Description
Heavy duty SW castor w/TP,100mm 450kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352282
Castor Wheels 4352282
Heavy duty SW castor w/TP,100mm 450kg

Heavy duty SW castor w/TP,100mm 450kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352282
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2368437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2535520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2536359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 66.15 lbs (30 kg)
View Details