RS Components, Ltd. Castor Wheels 4350084

Description
Plate fit twin wheel castor,80mm 75kg
Request a Quote
Description
Plate fit twin wheel castor,80mm 75kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4350084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4350084
Castor Wheels 4350084
Plate fit twin wheel castor,80mm 75kg

Plate fit twin wheel castor,80mm 75kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4350084
Product Name Castor Wheels
Features Twin Wheel
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2536129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1718312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details