RS Components, Ltd. Castor Wheels 2536129

Description
CASTOR 100MM
Request a Quote
Description
CASTOR 100MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2536129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2536129
Castor Wheels 2536129
CASTOR 100MM

CASTOR 100MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2536129
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details
Castor Wheels - 2535609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2270346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2479307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details