RS Components, Ltd. Castor Wheels 2368421

Description
100 D RUB WHL BRAKE CAST
Request a Quote
Description
100 D RUB WHL BRAKE CAST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2368421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2368421
Castor Wheels 2368421
100 D RUB WHL BRAKE CAST

100 D RUB WHL BRAKE CAST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2368421
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2823635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 3062607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 2396735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details