RS Components, Ltd. Castor Wheels 4203433

Description
Plate fitting swivel castor,75mm 130kg
Request a Quote
Description
Plate fitting swivel castor,75mm 130kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4203433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4203433
Castor Wheels 4203433
Plate fitting swivel castor,75mm 130kg

Plate fitting swivel castor,75mm 130kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4203433
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 287 lbs (130 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 283591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.5118 inch (13 mm)
View Details
Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 149261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details