RS Components, Ltd. Castor Wheels 149283

Description
Zinc swivel brake nylon wheel roller bea
Request a Quote
Description
Zinc swivel brake nylon wheel roller bea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149283
Castor Wheels 149283
Zinc swivel brake nylon wheel roller bea

Zinc swivel brake nylon wheel roller bea

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149283
Product Name Castor Wheels
Maximum Load 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 3087 lbs (1400 kg)
View Details
Castor Wheels - 2304834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2973887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2391403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
Wheel Width 0.6299 inch (16 mm)
View Details