RS Components, Ltd. Castor Wheels 400201

Description
PNEUMATIC TYRE FIXED CASTOR Ø200MM
Request a Quote
Description
PNEUMATIC TYRE FIXED CASTOR Ø200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 400201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
400201
Castor Wheels 400201
PNEUMATIC TYRE FIXED CASTOR Ø200MM

PNEUMATIC TYRE FIXED CASTOR Ø200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 400201
Product Name Castor Wheels
Maximum Load 154 lbs (70 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
Castor Wheels - 1718316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 397 lbs (180 kg)
View Details
Castor Wheels - 2430369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details