RS Components, Ltd. Castor Wheels 400132

Description
HYBRID WHEEL FIXED CASTOR,125MM
Request a Quote
Description
HYBRID WHEEL FIXED CASTOR,125MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 400132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
400132
Castor Wheels 400132
HYBRID WHEEL FIXED CASTOR,125MM

HYBRID WHEEL FIXED CASTOR,125MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 400132
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2270267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details