RS Components, Ltd.
Castor Wheels
2478310
Description
LAG 7473 Castor
Request a Quote
Email Supplier
Description
LAG 7473 Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2478310 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Maximum Load
|
3087 lbs (1400 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Pur
Maximum Load
198 lbs (90 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
121 lbs (55 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Maximum Load
220 lbs (100 kg)
Wheel Diameter
2.36 inch (60 mm)
Wheel Width
0.6693 inch (17 mm)
View Details