RS Components, Ltd. Castor Wheels 399975

Description
PNEUMATIC TYRE SWIVEL CASTOR Ø200MM
Request a Quote
Description
PNEUMATIC TYRE SWIVEL CASTOR Ø200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 399975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
399975
Castor Wheels 399975
PNEUMATIC TYRE SWIVEL CASTOR Ø200MM

PNEUMATIC TYRE SWIVEL CASTOR Ø200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 399975
Product Name Castor Wheels
Maximum Load 154 lbs (70 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 187 lbs (85 kg)
View Details
Castor Wheels - 2535889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details
Castor Wheels - 2823635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 3064293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details