RS Components, Ltd. Castor Wheels 149189

Description
Zinc bolt hole brake alu-pu wheel
Request a Quote
Description
Zinc bolt hole brake alu-pu wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149189
Castor Wheels 149189
Zinc bolt hole brake alu-pu wheel

Zinc bolt hole brake alu-pu wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149189
Product Name Castor Wheels
Maximum Load 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 149301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 211727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details