RS Components, Ltd. Castor Wheels 399915

Description
HYBRID WHEEL SWIVEL CASTOR 125MM
Request a Quote
Description
HYBRID WHEEL SWIVEL CASTOR 125MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 399915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
399915
Castor Wheels 399915
HYBRID WHEEL SWIVEL CASTOR 125MM

HYBRID WHEEL SWIVEL CASTOR 125MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 399915
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2702534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 132 lbs (60 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2430370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details