RS Components, Ltd. Castor Wheels 399892

Description
EXTRA HEAVYDUTY FIXED CASTOR ,125MM
Request a Quote
Description
EXTRA HEAVYDUTY FIXED CASTOR ,125MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 399892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
399892
Castor Wheels 399892
EXTRA HEAVYDUTY FIXED CASTOR ,125MM

EXTRA HEAVYDUTY FIXED CASTOR ,125MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 399892
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 283591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.5118 inch (13 mm)
View Details
Castor Wheels - 2823655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 1964933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details