RS Components, Ltd. Castor Wheels 149254

Description
Stainless steel bolt hole nylon wheel pl
Request a Quote
Description
Stainless steel bolt hole nylon wheel pl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149254
Castor Wheels 149254
Stainless steel bolt hole nylon wheel pl

Stainless steel bolt hole nylon wheel pl

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149254
Product Name Castor Wheels
Maximum Load 375 lbs (170 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2535558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 1718304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details