RS Components, Ltd. Castor Wheels 149207

Description
Heavy swivel brake alu-black elastic rub
Request a Quote
Description
Heavy swivel brake alu-black elastic rub
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149207
Castor Wheels 149207
Heavy swivel brake alu-black elastic rub

Heavy swivel brake alu-black elastic rub

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149207
Product Name Castor Wheels
Maximum Load 353 lbs (160 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2535558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details