RS Components, Ltd. Castor Wheels 399880

Description
RUBBER TYRED WEEL 160MM
Request a Quote
Description
RUBBER TYRED WEEL 160MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 399880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
399880
Castor Wheels 399880
RUBBER TYRED WEEL 160MM

RUBBER TYRED WEEL 160MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 399880
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 882 lbs (400 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
View Details
Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2430384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2430351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details